DS/EN 4611-004

Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between -65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard

inactive
Buy Now
Organization: DS
Publication Date: 14 February 2012
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft at operating temperatures between -65 ºC and 135 ºC, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

December 4, 2018
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the...
DS/EN 4611-004
February 14, 2012
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between -65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the...
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
Advertisement