JSA - JIS C 2161
Test methods of coating powders for electrical insulation
| Organization: | JSA |
| Publication Date: | 23 March 2010 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Mica based materials): | 29.035.50 |
scope:
This Standard specifies test methods of thermosetting coating powders for electrical insulation to be used for insulation of electrical and electronic components.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
IEC 60455-2-2:1984 Specification for solvent less polymer sable resinous compounds used for electrical insulation-Part 2: Methods of test-Test methods for coating powders for electrical purposes (MOD)
The symbols which denote the degree of correspondence in the contents between he relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1
Document History