DOD - SMD 5962-96689

MICROCIRCUIT, HYBRID, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, 128K X 16-BIT

inactive
Buy Now
Organization: DOD
Publication Date: 13 July 2011
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, HYBRID, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, 128K X 16-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-96689
July 13, 2011
MICROCIRCUIT, HYBRID, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, 128K X 16-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 15, 2005
MICROCIRCUIT, HYBRID, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, 128K X 16-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 15, 1997
MICROCIRCUIT, HYBRID, ELECTRICALLY ERASABLE PROGRAMMABLE READ ONLY MEMORY, 128K X 16-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement