DSF/EN 60309-2/FprA2

Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, hereinafter reffered to as accessories, with pins and contact tubes of standardized configurations and for use when the ambient temperature is normally within the range to -25 °C to 40 °C. The use of these accessories on building sites and for agricultural, commercial and domestic application is not precluded. Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extra-low voltage (ELV) installations. This standard does not apply to accessories primarily intended for domistic and similar general purposes.

Document History

May 25, 2012
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
May 27, 2008
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
July 16, 2004
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
December 23, 1999
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
April 14, 1999
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
Plugs, socket-outlets and couplers for industrial purposes -- Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
DSF/EN 60309-2/FprA2
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
Advertisement