DS/EN 60309-2

Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories

inactive
Organization: DS
Publication Date: 14 April 1999
Status: inactive
Page Count: 6
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with pins and contact tubes of standardized configurations and for use when the ambient temperature is normally within the range to -25 °C to 40 °C. The use of these accessories on building sites and for agricultural, commercial and domestic application is not precluded. Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extra-low voltage (ELV) installations.

Document History

May 25, 2012
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
May 27, 2008
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
July 16, 2004
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
December 23, 1999
Plugs, socket-outlets and couplers for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
DS/EN 60309-2
April 14, 1999
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
Plugs, socket-outlets and couplers for industrial purposes -- Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for industrial use ,...
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily...
Advertisement