ASTM F1807

Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing

inactive
Buy Now
Organization: ASTM
Publication Date: 1 June 2011
Status: inactive
Page Count: 7
scope:

This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , ½ , 5⁄8 , ¾, 1, 1 ¼ , 1½  , and 2 in. nominal diameters that meet the requirements for Specifications F876 and F877and for use with polyethylene of raised temperature (PE-RT) tubing in 3⁄8 , ½ , 5⁄8 , ¾ and 1 in. and 1 ¼ in. nominal diameters that meet the requirements of Specifications F2623 and F2769. These fittings are intended for use in 100 psi (689.5 kPa) cold- and hot-water distribution systems operating at temperatures up to, and including, 180°F (82°C). The requirements for materials, workmanship, dimensions, and markings to be used on the fittings and rings are also included.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered the standard.

Compliance with this specification requires that these fittings be tested and certified to Specification F877 when used with PEX tubing and Specification F2769 when used with PE-RT tubing.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

*A Summary of Changes section appears at the end of this standard.

Document History

February 1, 2023
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in Nominal Tubing Size (NTS) 3⁄8, 1⁄2,...
November 1, 2019
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in Nominal Tubing Size (NTS) 3⁄8, 1⁄2,...
August 1, 2019
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in Nominal Tubing Size (NTS) 3⁄8, 1⁄2,...
April 1, 2019
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2,...
November 1, 2018
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 11⁄4,1 1⁄2, and 2 in. nominal diameters that meet...
September 1, 2018
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
February 1, 2017
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
April 1, 2015
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
November 1, 2014
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
August 1, 2014
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, ½, 5⁄8, ¾, 1, 1 ¼, 11⁄2, and 2 in. nominal diameters that meet the...
August 15, 2013
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
May 1, 2013
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3/4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
August 1, 2012
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, 1⁄2, 5⁄8, 3⁄4, 1, 1 1⁄4, 11⁄2, and 2 in. nominal diameters that meet...
ASTM F1807
June 1, 2011
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , ½ , 5⁄8 , ¾, 1, 1 ¼ , 1½  , and 2 in. nominal diameters that meet...
June 1, 2011
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , ½ , 5⁄8 , ¾, 1, 1 ¼ , 1½  , and 2 in. nominal diameters that meet...
April 15, 2011
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , 1/2 , 5⁄8 , 3/4 , 1, 1 ¼, 11⁄2 , and 2 in. nominal diameters that...
February 1, 2010
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , 1⁄2 , 5⁄8 , 3⁄4 , 1, 1 1⁄4 , 11⁄2 , and 2 in. nominal diameters...
February 1, 2010
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , 1⁄2 , 5⁄8 , 3⁄4 , 1, 1 1⁄4 , 11⁄2 , and 2 in. nominal diameters...
December 1, 2009
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , ½ , 5⁄8 ,¾ , and 1 in. and 1 ¼ nominal diameters that meet the...
March 1, 2008
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8 , ½ , 5⁄8 ,¾ , and 1 in. and 1 ¼ nominal diameters that meet the...
August 1, 2007
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3/8 , ½ , 5/8 , ¾ , and 1 in. and 1¼ nominal diameters that meet the...
August 1, 2007
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3/8, ½, 5/8, ¾, 1 in., and 1¼ nominal diameters that meet the...
March 1, 2007
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3/8, ½, 5/8, ¾, 1 in., and 1¼ nominal diameters that meet the...
November 15, 2005
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3⁄8, ½, 5/8, ¾, 1 in., and 1¼ nominal diameters that meet the...
April 1, 2004
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in ⅜ , ½ , ⅝ , ¾ , and 1 in. nominal diameters that meet the requirements...

References

Advertisement