IETF RFC 6190
RTP Payload Format for Scalable Video Coding
| Organization: | IETF |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 100 |
scope:
Abstract
This memo describes an RTP payload format for Scalable Video
Coding (SVC) as defined in Annex G of ITU-T Recommendation H.264,
which is technically identical to Amendment 3 of ISO/IEC
International Standard 14496-10. The RTP payload format allows for
packetization of one or more Network Abstraction Layer (NAL) units
in each RTP packet payload, as well as fragmentation of a NAL unit
in multiple RTP packets. Furthermore, it supports transmission of
an SVC stream over a single as well as multiple RTP sessions. The
payload format defines a new media subtype name "H264-SVC", but is
still backward compatible to RFC 6184 since the base layer, when
encapsulated in its own RTP stream, must use the H.264 media
subtype name ("H264") and the packetization method specified in RFC
6184. The payload format has wide applicability in
videoconferencing, Internet video streaming, and high-bitrate
entertainment-qualit
Document History