IEC 61788-6
Superconductivity – Part 6: Mechanical properties measurement – Room temperature tensile test of Cu/Nb-Ti composite superconductors
| Organization: | IEC |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature.
This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength.
The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference (see Clauses A.1 and A.2).
The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating.
Document History