IEC 61788-6

Superconductivity - Part 6: Mechanical Properties Measurement - Room Temperature Tensile Test of Cu/Nb-Ti Composite Superconductors

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2000
Status: inactive
Page Count: 24
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Superconductivity and conducting materials): 29.050

Document History

July 1, 2011
Superconductivity – Part 6: Mechanical properties measurement – Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
January 1, 2008
Superconductivity – Part 6: Mechanical properties measurement – Room temperature tensile test of Cu/Nb-Ti composite superconductors
A description is not available for this item.
IEC 61788-6
December 1, 2000
Superconductivity - Part 6: Mechanical Properties Measurement - Room Temperature Tensile Test of Cu/Nb-Ti Composite Superconductors
A description is not available for this item.
Advertisement