FORD ESD-M1C220-A
GREASE, HIGH TEMPERATURE, LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 June 2011 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a NLGI Grade 1 high temperature grease consisting of mineral oil and a lithium complex soap thickener with extreme pressure additives and oxidation and corrosion inhibitors.
Document History
FORD ESD-M1C220-A
June 27, 2011
GREASE, HIGH TEMPERATURE, LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 high temperature grease consisting of mineral oil and a lithium complex soap thickener with extreme pressure additives and oxidation and...
May 28, 2004
GREASE - HIGH TEMPERATURE - LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a high temperature lubricant of NLGI class no. 1 consisting of mineral oil and lithium complex soap thickener, with extreme pressure additives...
April 2, 1990
GREASE, HIGH TEMPERATURE - LITHIUM COMPLEX SOAP
1. SCOPE The material defined by this specification is a high temperature lubricant of NLGI class no. 1 consisting of mineral oil and lithium complex soap thickener, with extreme pressure additives...