FORD ESD-M1C220-A
GREASE - HIGH TEMPERATURE - LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 May 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a high temperature lubricant of NLGI class no. 1 consisting of mineral oil and lithium complex soap thickener, with extreme pressure additives and oxidation and corrosion inhibitors.
Document History
June 27, 2011
GREASE, HIGH TEMPERATURE, LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 high temperature grease consisting of mineral oil and a lithium complex soap thickener with extreme pressure additives and oxidation and...
FORD ESD-M1C220-A
May 28, 2004
GREASE - HIGH TEMPERATURE - LITHIUM COMPLEX SOAP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a high temperature lubricant of NLGI class no. 1 consisting of mineral oil and lithium complex soap thickener, with extreme pressure additives...
April 2, 1990
GREASE, HIGH TEMPERATURE - LITHIUM COMPLEX SOAP
1. SCOPE The material defined by this specification is a high temperature lubricant of NLGI class no. 1 consisting of mineral oil and lithium complex soap thickener, with extreme pressure additives...