ISO/IEC 23005-4
Information technology - Media context and control - Part 4: Virtual world object characteristics
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 136 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual world object (or only its characteristics) from one virtual world to another and/or to control a virtual world object in a virtual world by real world devices.
The system architecture is depicted in Figure 1 and the scope of this part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible Adaptation VV and Adaptation RV/VR, as defined in ISO/IEC 23005-1, is specified in this part of ISO/IEC 23005.
NOTE The actual Adaptation VV and Adaptation RV/VR are deliberately informative and left open for industry competition.
Document History