CENELEC - EN 60838-1
Miscellaneous lampholders Part 1: General requirements and tests
| Organization: | CENELEC |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Lamp caps and holders): | 29.140.10 |
scope:
This part of IEC 60838 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as listed in annex A) and the methods of test to be used in determining the safe use of lamps in lampholders.
This part of IEC 60838 also covers lampholders which are integral with a luminaire. It covers the requirements for the lampholder only.
This part of IEC 60838 also covers lampholders integrated in an outer shell and dome similar to Edison screw lampholders. Such lampholders are further tested in accordance with the following subclauses of IEC 60238: 8.4; 8.5; 8.6; 9.3; 10.7; 11; 12.2; 12.5; 12.6; 12.7; 13; 15.3; 15.4; 15.5 and 15.9.
Text deleted
Requirements for lampholders for tubular fluorescent lamps, Edison screw lampholders and bayonet lampholders are covered by separate standards.
Document History