CEN - EN 1264-1
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
| Organization: | CEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Character symbols): | 01.075 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings.
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled.
It also applies as appropriate to the use of other heating media instead of water.
Document History