CEN - EN 1264-1

Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols

active, Most Current
Organization: CEN
Publication Date: 1 May 2021
Status: active
Page Count: 34
ICS Code (Character symbols): 01.075
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10
scope:

The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems installed for the purpose of thermal comfort.

The EN 1264 series gives guidelines for water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. It also specifies the use of other heating media instead of water, as appropriate.

The EN 1264 series specifies standardized product characteristics by calculation and testing the thermal output of heating for technical specifications and certification. For the design, construction and operation of these systems, see EN 1264-3 and EN 1264-4 for the types A, B, C, D, H, I and J. For the types E, F and G, see the EN ISO 11855 series.

The systems specified in the EN 1264 series are adjoined to the structural base of the enclosure surfaces of the building, mounted directly or with fixing supports. The EN 1264 series does not specify ceiling systems mounted in a suspended ceiling with a designed open air gap between the system and the building structure which allows the thermally induced circulation of the air. The thermal output of these systems can be determined according to the EN 14037 series and EN 14240.

EN 1264-1 specifies system types and characteristics of water based surface embedded radiant heating and cooling systems.

Document History

EN 1264-1
May 1, 2021
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
June 1, 2011
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
August 1, 1997
Floor Heating - Systems and Components - Part 1: Definitions and Symbols
A description is not available for this item.

References

Advertisement