GMKOREA EDS-M-8547
Tape-Sealer
inactive, Most Current
Buy Now
| Organization: | GMKOREA |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. Tape based on butyl rubber filled CaCO3.
Optional Material. 94545165(M-8547) is mutually capable of using 94545163(M-8545) or 94545164(M-8546).
Typical Applications. This specification specifies the general requirement of tape sealer for filling and water resistance used between panels of automobile.
Document History
GMKOREA EDS-M-8547
May 1, 2011
Tape-Sealer
Material Description. Tape based on butyl rubber filled CaCO3.
Optional Material. 94545165(M-8547) is mutually capable of using 94545163(M-8545) or 94545164(M-8546).
Typical Applications. This...
April 25, 2003
TAPE-SEALER
This specification specifies the general requirement of tape sealer for filling and water resistance used between panels of automobile.