CSA - C860-11

Performance of internally lighted exit signs

inactive
Organization: CSA
Publication Date: 1 February 2011
Status: inactive
Page Count: 28
scope:

This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs.

Note: Visibility requirements are contained in CSA C22.2 No. 141.

Exit signs specifically designed for use in hazardous locations need not comply with the requirements of this Standard.

This Standard does not apply to flashing exit signs.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

C860-11
February 1, 2011
Performance of internally lighted exit signs
This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs. Note: Visibility requirements are contained in CSA C22.2 No. 141....
February 1, 2011
Performance of internally lighted exit signs
This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs. Note: Visibility requirements are contained in CSA C22.2 No. 141....
February 1, 2011
Performance of internally lighted exit signs
This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs. Note: Visibility requirements are contained in CSA C22.2 No. 141....
January 1, 2011
Performance of internally lighted exit signs
This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs. Note: Visibility requirements are contained in CSA C22.2 No. 141....
January 1, 2011
Performance of internally lighted exit signs
This Standard provides performance requirements and test methods for evaluating power consumption of internally lighted exit signs. Note: Visibility requirements are contained in CSA C22.2 No. 141....
March 1, 2008
Performance of internally lighted exit signs
A description is not available for this item.
August 1, 2007
Performance of Internally Lighted Exit Signs
This Standard provides performance requirements and test methods for evaluating the visibility, legibility, and power consumption of internally lighted exit signs. Visibility requirements have been...
August 1, 2001
Performance of Internally Lighted Exit Signs
This Standard provides performance requirements and test methods for evaluating the visibility, legibility, and power consumption of internally lighted exit signs. Visibility requirements have been...
August 1, 2001
Performance of Internally Lighted Exit Signs
This Standard provides performance requirements and test methods for evaluating the visibility, legibility, and power consumption of internally lighted exit signs. Visibility requirements have been...
August 1, 2001
Performance of Internally Lighted Exit Signs
This Standard provides performance requirements and test methods for evaluating the visibility, legibility, and power consumption of internally lighted exit signs. Visibility requirements have been...
December 1, 1996
Performance of Internally Lighted Exit Signs
This Standard provides performance requirements and test methods for evaluating the visibility, legibility, and power consumption of internally lighted exit signs. Visibility requirements have been...

References

Advertisement