ISO 14644-2

Cleanrooms and Associated Controlled Environments - Part 2: Specifications for Testing and Monitoring to Prove Continued Compliance with ISO 14644-1

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2000
Status: inactive
Page Count: 13
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness.

These requirements invoke the test described in ISO 14644-1 for classification of a cleanroom or clean zone. Additional tests are also specified, to be carried out in accordance with the requirements of this part of ISO 14644. Optional tests, to be applied at the user's discretion, are also identified.

This part of ISO 14644 also specifies requirements for monitoring of a cleanroom or clean zone (hereafter referred to as an installation) to provide evidence of its continued compliance with ISO 14644-1 for the designated classification of airborne particulate cleanliness.

Document History

December 15, 2015
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration
This part of ISO 14644 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that...
ISO 14644-2
September 15, 2000
Cleanrooms and Associated Controlled Environments - Part 2: Specifications for Testing and Monitoring to Prove Continued Compliance with ISO 14644-1
This part of ISO 14644 specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1 for the designated classification of airborne...

References

Advertisement