GMW16567

Non-Structural, Ultra- Low-Density, Nano Sheet Molded Compound

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2011
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of a polyester ultra-low density Sheet Molded Compound (SMC), reinforced with 38% glass fibers, all are randomly oriented, and 25 mm in length. The cured material shall have a density of 1.1 g/cm3 maximum.

Bondability. The material must meet the bondability requirements of GMW15921.

Typical Applications. Typical applications include the following: Speaker Close-out Panels.

Remarks. Not applicable.

Document History

January 1, 2024
Polyester Sheet Molding Compound – 35-40% Glass Fiber Reinforced, Uniform Color in Appearance
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2019
Polyester Sheet Molding Compound - Ultra-low Density SMC 35% Glass Fiber Reinforced
Material Description. This specification covers the properties of a polyester ultra-low density Sheet Molding Compound (SMC), reinforced with 35% glass fibers, all are randomly oriented. The cured...
July 1, 2014
Polyester Sheet Molding Compound - Ultra-low Density SMC 35% Glass Fiber Reinforced
Material Description. This specification covers the properties of a polyester ultra-low density Sheet Molding Compound (SMC), reinforced with 35% glass fibers, all are randomly oriented. The cured...
GMW16567
May 1, 2011
Non-Structural, Ultra- Low-Density, Nano Sheet Molded Compound
Material Description. This specification covers the properties of a polyester ultra-low density Sheet Molded Compound (SMC), reinforced with 38% glass fibers, all are randomly oriented, and 25 mm in...

References

Advertisement