GMW16567
Polyester Sheet Molding Compound - Ultra-low Density SMC 35% Glass Fiber Reinforced
| Organization: | GMW |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description.
This specification covers the properties of a polyester ultra-low density Sheet Molding Compound (SMC), reinforced with 35% glass fibers, all are randomly oriented. The cured material shall have a density of 1.03 g/cm3 to 1.21 g/cm3 maximum. This material must meet the bondability requirements of GMW15921.
Symbols.
The material abbreviation according to ISO 11469 is >UP-GF35<.
Applicability.
Includes upper plenum, speaker close-out panels, the surround.
Document History