CEN - EN ISO 7048

Cross-recessed cheese head screws

active, Most Current
Organization: CEN
Publication Date: 1 April 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of cross-recessed cheese head screws of product grade A, with threads from M2,5 to M8 inclusive, and with cross recesses of types H and Z.

NOTE The head dimensions of these screws are identical to those of the slotted cheese head screws in ISO 1207.

If, in special cases, specifications others than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1 and ISO 4759-1.

Document History

EN ISO 7048
April 1, 2011
Cross-recessed cheese head screws
This International Standard specifies the characteristics of cross-recessed cheese head screws of product grade A, with threads from M2,5 to M8 inclusive, and with cross recesses of types H and Z....
June 1, 1998
Cross Recessed Cheese Head Screws
A description is not available for this item.
June 1, 1998
Cross Recessed Cheese Head Screws
A description is not available for this item.

References

Advertisement