DOD - SMD 5962-08245

MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 July 2011
Status: inactive
Page Count: 23
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 5, 2023
MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
October 16, 2018
MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON
A description is not available for this item.
May 1, 2012
MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-08245
July 21, 2011
MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 2, 2008
MICROCIRCUIT, MEMORY, DIGITAL, 3.3 VOLT BOOT BLOCK FLASH EPROM, 2M X 32-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement