SNV - SN EN 14034-2+A1

Determination of explosion characteristics of dust clouds - Part 2: Determination of the maximum rate of explosion pressure rise (dp/dt)max of dust clouds

active, Most Current
Organization: SNV
Publication Date: 1 May 2011
Status: active
Page Count: 31
ICS Code (Explosion protection): 13.230
scope:

This standard describes a test method for the determination of the maximum rate of explosion pressure rise of dust clouds in a closed vessel under defined initial conditions of pressure and temperature.

This method is not suitable for use with recognised explosives, like gunpowder and dynamite, explosives which do not require oxygen for combustion, pyrophoric substances, or substances or mixtures of substances which may under some circumstances behave in a similar manner. Where any doubt exists about the existence of hazard due to explosive properties, expert advice should be sought.

Document History

SN EN 14034-2+A1
May 1, 2011
Determination of explosion characteristics of dust clouds - Part 2: Determination of the maximum rate of explosion pressure rise (dp/dt)max of dust clouds
This standard describes a test method for the determination of the maximum rate of explosion pressure rise of dust clouds in a closed vessel under defined initial conditions of pressure and...
July 1, 2006
Determination of explosion characteristics of dust clouds – Part 2: Determination of the maximum rate of explosion pressure rise (dp/dt)max of dust clouds
A description is not available for this item.

References

Advertisement