SNV - SN EN 14491

Dust explosion venting protective systems

active, Most Current
Organization: SNV
Publication Date: 1 October 2012
Status: active
Page Count: 42
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies the basic requirements of design for the selection of a dust explosion venting protective system. This European Standard is one of a series including EN 14797, Explosion venting devices and EN 14460, Explosion resistant equipment. The three standards together represent the concept of dust explosion venting. To avoid transfer of explosions to other communicating equipment, one should also consider applying EN 15089 Explosion Isolation Systems.

This European Standard covers:

- vent sizing to protect an enclosure against the internal pressure effects of a dust explosion;

- flame and pressure effects outside the enclosure;

- recoil forces;

- influence of vent ducts;

- hybrid mixtures.

This European Standard is not intended to provide design and application rules against effects generated by detonation reactions or runaway exothermic reactions. This European Standard does not cover fire risks arising from materials either processed, used or released by the equipment or from materials that make up equipment and buildings. This European Standard does not cover the design, construction, testing and certification of explosion venting devices that are used to achieve explosion venting1).

1) This is covered in EN 14797.

Document History

SN EN 14491
October 1, 2012
Dust explosion venting protective systems
This European Standard specifies the basic requirements of design for the selection of a dust explosion venting protective system. This European Standard is one of a series including EN 14797,...
December 1, 2008
Dust explosion venting protective systems; Corrigendum AC
A description is not available for this item.

References

Advertisement