ASD-STAN - PREN 4131

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 450 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 10

Document History

November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 425 Degrees C
A description is not available for this item.
PREN 4131
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 450 Degrees C
A description is not available for this item.
Advertisement