ASD-STAN - PREN 4131

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 425 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 18 November 1994
Status: active
Page Count: 7

Document History

PREN 4131
November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 425 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient (Temperature) / 450 Degrees C
A description is not available for this item.
Advertisement