MODUK - DEF STAN 91-102
Lubricating Oil, Corrosion Preventative, Small Arms and Light Calibre Weapons NATO Code: O-157 Joint Service Designation: OX-24
| Organization: | MODUK |
| Publication Date: | 25 August 2000 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard specifies requirements for one grade of lubricating and corrosion preventive oil, primarily for use in the lubrication and preservation of small arms, weapons to 30 mm calibre, and mortars to 81 mm, over the ambient temperature range of minus 54°C to 50°C. OX-24 may also be used in other applications, subject to the prior agreement of the relevant Service/Design Authority.
Document History