MODUK - DEF STAN 91-102

Lubricating Oil, Corrosion Preventive, Small Arms and Light Calibre Weapons NATO Code: 0-157 Joint Service Designation: OX-24

inactive
Organization: MODUK
Publication Date: 25 August 2000
Status: inactive
Page Count: 14
scope:

This standard specifies requirements for one grade of lubricating and corrosion preventive oil, primarily for use in the lubrication and preservation of small arms, weapons to 30 mm calibre, and mortars to 81 mm, over the ambient temperature range of minus 54°C to 50 0c. OX-24 may also be used in other applications, subject to the prior agreement of the relevant Service/Design Authority.

Document History

August 25, 2000
Lubricating Oil, Corrosion Preventative, Small Arms and Light Calibre Weapons NATO Code: O-157 Joint Service Designation: OX-24
This standard specifies requirements for one grade of lubricating and corrosion preventive oil, primarily for use in the lubrication and preservation of small arms, weapons to 30 mm calibre, and...
DEF STAN 91-102
August 25, 2000
Lubricating Oil, Corrosion Preventive, Small Arms and Light Calibre Weapons NATO Code: 0-157 Joint Service Designation: OX-24
This standard specifies requirements for one grade of lubricating and corrosion preventive oil, primarily for use in the lubrication and preservation of small arms, weapons to 30 mm calibre, and...

References

Advertisement