DIN EN 14105

Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 23
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

The purpose of this European Standard is to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The total glycerol content is then calculated from the obtained results.

Under the conditions described, the quantification limits are 0,001 % (m/m) for free glycerol, 0,10 % (m/m) for all glycerides (mono-, di- and tri-). This method is suitable for FAME prepared from rapeseed, sunflower, soybean, palm, animal oils and fats and mixture of them. It is not suitable for FAME produced from or containing coconut and palm kernel oils derivatives because of overlapping of different glyceride peaks.

NOTE For the purposes of this European Standard, the term "% (m/m)" is used to represent respectively the mass fraction.

WARNING - The use of this method may involve hazardous equipment, materials and operations. This method does not purport to address to all of the safety problems associated with its use, but it is the responsibility of the user to search and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2023
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents; German and English version prEN 14105:2023
A description is not available for this item.
March 1, 2021
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents
A description is not available for this item.
December 1, 2019
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents; German and English version prEN 14105:2019
A description is not available for this item.
DIN EN 14105
July 1, 2011
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents
The purpose of this European Standard is to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The...
October 1, 2003
Fat and oil derivatives - Fatty acid methyl esters (FAME) - Determination of free and total glycerol and mono-, di-, tri-glyceride content (Reference method)
A description is not available for this item.

References

Advertisement