DIN EN ISO 12181-1

Geometrical product specifications (GPS) - Roundness - Part 1: Vocabulary and parameters of roundness (ISO 12181-1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 21
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 12181 defines the terms and concepts related to the roundness of individual integral features and covers complete roundness profiles only.

Document History

DIN EN ISO 12181-1
July 1, 2011
Geometrical product specifications (GPS) - Roundness - Part 1: Vocabulary and parameters of roundness (ISO 12181-1:2011)
This part of ISO 12181 defines the terms and concepts related to the roundness of individual integral features and covers complete roundness profiles only.

References

Advertisement