DIN EN ISO 12780-1

Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 19
ICS Code (Measuring instruments): 17.040.30
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
scope:

This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.

NOTE Straightness of an extracted derived axis of a cylinder is defined in ISO 12180-1 and ISO 12180-2.

Document History

April 1, 2014
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted...
DIN EN ISO 12780-1
July 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted...

References

Advertisement