DIN EN ISO 12780-1
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
NOTE Straightness of an extracted derived axis of a cylinder is defined in ISO 12180-1 and ISO 12180-2.
Document History
DIN EN ISO 12780-1
April 1, 2014
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
NOTE Straightness of an extracted...
July 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO 12780-1:2011)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
NOTE Straightness of an extracted...