DIN EN ISO 14688-2
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2004)
| Organization: | DIN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Examination of soils in general): | 13.080.05 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most commonly used for soils for engineering purposes. The relevant characteristics may vary and therefore, for particular projects or materials, more detailed subdivisions of the descriptive and classification terms may be appropriate.
Identification and description of soil are covered by ISO 14688-1.
The classification principles established in this part of ISO 14688 permit soils to be grouped into classes of similar composition and geotechnical properties and, with respect to their suitability for geotechnical engineering purposes, such as
- foundations,
- ground improvements,
- roads,
- embankments,
- dams, and
- drainage systems.
This part of ISO 14688 is applicable to natural soil and similar man-made material in situ and redeposited, but it is not a classification of soil by itself.
Identification and description of rock are covered by ISO 14689-1.
Document History