DIN EN ISO 14688-2

Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2004 + Amd 1:2013) (includes Amendment A1:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 22
ICS Code (Examination of soils in general): 13.080.05
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most commonly used for soils for engineering purposes. The relevant characteristics may vary and therefore, for particular projects or materials, more detailed subdivisions of the descriptive and classification terms may be appropriate.

Identification and description of soil are covered by ISO 14688-1.

The classification principles established in this part of ISO 14688 permit soils to be grouped into classes of similar composition and geotechnical properties and, with respect to their suitability for geotechnical engineering purposes, such as

- foundations,

- ground improvements,

- roads,

- embankments,

- dams, and

- drainage systems.

This part of ISO 14688 is applicable to natural soil and similar man-made material in situ and redeposited, but it is not a classification of soil by itself.

Identification and description of rock are covered by ISO 14689-1.

Document History

November 1, 2020
Geotechnical investigation and testing ù Identification and classification of soil ù Part 2: Principles for a classification (ISO 14688-2:2017)
A description is not available for this item.
May 1, 2018
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2017)
This document specifies the basic principles for classification of those material characteristics most commonly used for soils for engineering purposes. It is intended to be read in conjunction with...
July 1, 2016
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO/DIS 14688-2:2016); German and English version prEN ISO 14688-2:2016
A description is not available for this item.
DIN EN ISO 14688-2
December 1, 2013
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2004 + Amd 1:2013) (includes Amendment A1:2013)
This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
June 1, 2011
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2004)
This part of ISO 14688, together with ISO 14688-1, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
November 1, 2004
Geotechnical investigation and testing - Identification and classification of soil - Part 2: Principles for a classification (ISO 14688-2:2004)
A description is not available for this item.

References

Advertisement