MODUK - DEF STAN 91-53
Grease, Multipurpose: Low Temperature Range NATO Code: G-354 Joint Service Designation: XG-287
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 15 February 2003 |
| Status: | active |
| Page Count: | 12 |
scope:
This Defence Standard specifies the requirements for one grade of multipurpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the temperature range minus 73 °C to plus 120°C, and where satisfactory performance in the presence of water contamination is required.
Document History
DEF STAN 91-53
February 15, 2003
Grease, Multipurpose: Low Temperature Range NATO Code: G-354 Joint Service Designation: XG-287
This Defence Standard specifies the requirements for one grade of multipurpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the...
February 15, 2003
Grease, Multi-Purpose: Low Temperature Range NATO Code: G-354 Joint Service Designation: XG-287
This Defence Standard specifies the requirements for one grade of multipurpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the...
February 15, 2003
Grease, Multi-Purpose: Low Temperature Range NATO Code: G-354 Joint Service Designation: XG-287
A description is not available for this item.
September 19, 1997
Grease, Multi-Purpose, Low Temperature Range NATO Code:G-354 Joint Service Designation: XG-287
This Defence Standard specifies the requirements for one grade of multi-purpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the...
February 9, 1980
Grease, Aircraft: Synthetic, Extreme Pressure NATO Code No: G-354 Joint Service Designation: XG-287
This Standard relates to one grade of grease, intended for use as a general purpose lubricant on aircraft and instruments, gears, actuators, and other mechanisms where a high load carrying capacity...