SNV - SN EN 13715

Railway applications - Wheelsets and bogies - Wheels - Tread profile

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 January 2011
Status: active
Page Count: 30
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability requirements. These profiles apply to new wheels, whether free-standing or assembled as wheelsets, as well as to wheels that require reprofiling during maintenance.

Any profile that does not conform to this standard shall only be used following agreement between the train operator and the infrastructure manager.

Document History

December 1, 2020
Railway applications - Wheelsets and bogies - Wheels - Tread profile
This document defines the tread profiles of wheels with a diameter equal or greater than 330 mm used on rolling stock submitted to the Directive 2016/797/EU. These profiles apply to new wheels,...
SN EN 13715
January 1, 2011
Railway applications - Wheelsets and bogies - Wheels - Tread profile
This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability...
April 1, 2006
Railway applications - Wheelsets and bogies - Wheels - Wheels tread
A description is not available for this item.

References

Advertisement