SNV - SN EN 13715

Railway applications - Wheelsets and bogies - Wheels - Tread profile

active, Most Current
Organization: SNV
Publication Date: 1 December 2020
Status: active
Page Count: 33
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document defines the tread profiles of wheels with a diameter equal or greater than 330 mm used on rolling stock submitted to the Directive 2016/797/EU. These profiles apply to new wheels, whether free-standing or assembled as wheelsets, as well as to wheels that require reprofiling during maintenance.

Document History

SN EN 13715
December 1, 2020
Railway applications - Wheelsets and bogies - Wheels - Tread profile
This document defines the tread profiles of wheels with a diameter equal or greater than 330 mm used on rolling stock submitted to the Directive 2016/797/EU. These profiles apply to new wheels,...
January 1, 2011
Railway applications - Wheelsets and bogies - Wheels - Tread profile
This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability...
April 1, 2006
Railway applications - Wheelsets and bogies - Wheels - Wheels tread
A description is not available for this item.
Advertisement