CENELEC - EN 60439-3

Low-voltage switchgear and controlgear assemblies - Part 3: Particular requirements for low-voltage switchgear and controlgear assemblies intended to be installed in places where unskilled persons have access for their use - Distribution boards

inactive, Most Current
Organization: CENELEC
Publication Date: 1 February 1991
Status: inactive
Page Count: 26
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Replace the second note by:

This standard gives supplementary requirements for such enclosed distribution boards (DBU), which are stationary, type tested assemblies (TTA) for indoor use, containing protective devices and intended for use either in domestic (household) applications or in other places where unskilled persons have access for their use. Control and/or signalling devices may also be included. They are for use on a.c., with a nominal voltage to earth not exceeding 300 V. The outgoing circuits contain short-circuit protective devices, each having a rated current not exceeding 125 A with a total incoming load current not exceeding 250 A.

NOTE The nominal voltage to earth in an IT system is taken as the nominal voltage of the system.

Unskilled persons normally have access to these assemblies, e.g. for switching operations and for replacing fuse-links.

Document History

EN 60439-3
February 1, 1991
Low-voltage switchgear and controlgear assemblies - Part 3: Particular requirements for low-voltage switchgear and controlgear assemblies intended to be installed in places where unskilled persons have access for their use - Distribution boards
Replace the second note by: This standard gives supplementary requirements for such enclosed distribution boards (DBU), which are stationary, type tested assemblies (TTA) for indoor use, containing...
February 1, 1991
Low-Voltage Switchgear and Controlgear Assemblies - Part 3: Particular Requirements for Low-Voltage Switchgear and Controlgear Assemblies Intended to Be Installed in Places Where Unskilled Persons Have Access for Their Use - Distribution Boards
A description is not available for this item.
February 1, 1991
Low-Voltage Switchgear and Controlgear Assemblies - Part 3: Particular Requirements for Low-Voltage Switchgear and Controlgear Assemblies Intended to be Installed in Places Where Unskilled Persons Have Access for Their Use - Distribution Boards
A description is not available for this item.
February 1, 1991
Low-Voltage Switchgear and Controlgear Assemblies - Part 3: Particular Requirements for Low-Voltage Switchgear and Controlgear Assemblies Intended to be Installed in Places Where Unskilled Persons Have Access for Their Use - Distribution Boards
A description is not available for this item.
January 1, 1991
Low-Voltage Switchgear and Controlgear Assemblies Part 3: Particular Requirements for Low-Voltage Switchgear and Controlgear Assemblies Intended to Be Installed in Places Where Unskilled Persons Have Access for Their Use - Distribution Boards
A description is not available for this item.

References

Advertisement