DSF/FprEN 60191-6-1
Mechanical standardization of semiconductor devices -- Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in IEC 60191-4. This publication is intended to establish common rules on terminal shapes irrespective of package types.
Document History
July 5, 2002
Mechanical standardization of semiconductor devices - Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in...
DSF/FprEN 60191-6-1
Mechanical standardization of semiconductor devices -- Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in...