DS/EN 60191-6-1

Mechanical standardization of semiconductor devices - Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 July 2002
Status: active
Page Count: 14
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in IEC 60191-4 1. This publication is intended to establish common rules on terminal shapes irrespective of packages types.

Document History

DS/EN 60191-6-1
July 5, 2002
Mechanical standardization of semiconductor devices - Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in...
Mechanical standardization of semiconductor devices -- Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
This part of IEC 60191 covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads; e.g., QFP, SOP, SSOP, TSOP, etc. which are packages classified as Form E in...
Advertisement