DSF/FprEN ISO 10523

Water quality - Determination of pH (ISO 10523:2008)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste waters, and liquid sludge, within the range pH 2 to pH 12 with an ionic strength below I = 0,3 mol/kg (conductivity: ?25 °C < 2 000 mS/m) solvent and in the temperature range 0 °C to 50 °C.

Document History

March 19, 2012
Water quality - Determination of pH
ISO 10523:2008 specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste waters, and...
DSF/FprEN ISO 10523
Water quality - Determination of pH (ISO 10523:2008)
This International Standard specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste...
Advertisement