DS/EN ISO 10523
Water quality - Determination of pH
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 March 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
ISO 10523:2008 specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste waters, and liquid sludge, within the range pH 2 to pH 12 with an ionic strength below I = 0,3 mol/kg (conductivity at 25 �C <2 000 mS/m) solvent and in the temperature range 0 �C to 50 �C.
Document History
DS/EN ISO 10523
March 19, 2012
Water quality - Determination of pH
ISO 10523:2008 specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste waters, and...
Water quality - Determination of pH (ISO 10523:2008)
This International Standard specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste...