DIN 89285

Glands for electrical cables and wires - Cable glands with degree of protection IP 66 and IP 68; Text in German and English

inactive
Organization: DIN
Publication Date: 1 September 2011
Status: inactive
Page Count: 13
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Bushings): 29.080.20

Document History

September 1, 2015
Einfuehrungen fuer elektrische Kabel und Leitungen - Kabelverschraubung mit Schutzgrad IP66 und IP68 zur Anwendung auf Wasserfahrzeugen; Text Deutsch und Englisch
This standard is applicable in conjunction with DIN EN 62444 (VDE 0619) to cable glands for use on vessels. By intended use the degrees of protection achieved are IP66 and IP68. Cable glands...
July 1, 2014
Glands for electrical cables and wires - Cable glands with degree of protection IP66 and IP68; Text in German and English
A description is not available for this item.
DIN 89285
September 1, 2011
Glands for electrical cables and wires - Cable glands with degree of protection IP 66 and IP 68; Text in German and English
A description is not available for this item.
Advertisement