DIN 89285

Einfuehrungen fuer elektrische Kabel und Leitungen - Kabelverschraubung mit Schutzgrad IP66 und IP68 zur Anwendung auf Wasserfahrzeugen; Text Deutsch und Englisch

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2015
Status: active
Page Count: 15
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Bushings): 29.080.20
scope:

This standard is applicable in conjunction with DIN EN 62444 (VDE 0619) to cable glands for use on vessels. By intended use the degrees of protection achieved are IP66 and IP68. Cable glands according to this standard are not applicable to

- fibre-optical cables and

- hazardous areas.

Document History

DIN 89285
September 1, 2015
Einfuehrungen fuer elektrische Kabel und Leitungen - Kabelverschraubung mit Schutzgrad IP66 und IP68 zur Anwendung auf Wasserfahrzeugen; Text Deutsch und Englisch
This standard is applicable in conjunction with DIN EN 62444 (VDE 0619) to cable glands for use on vessels. By intended use the degrees of protection achieved are IP66 and IP68. Cable glands...
July 1, 2014
Glands for electrical cables and wires - Cable glands with degree of protection IP66 and IP68; Text in German and English
A description is not available for this item.
September 1, 2011
Glands for electrical cables and wires - Cable glands with degree of protection IP 66 and IP 68; Text in German and English
A description is not available for this item.

References

Advertisement