GMNA - GM510M

Mechanical and Metallurgical Requirements for Metric Series Steel Nuts

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2011
Status: inactive
Page Count: 6
scope:

This standard covers the mechanical and chemical requirements for 3 property classes of metric series steel hex nuts in sizes 1.6 to 36 mm, inclusive, which have dimensions conforming to Page E-1.10lM of the GM Engineering Standards (American National Standards, ANSI B18.2.4.1-Metric Style 1 Hex Nuts and ANSI B18.2.4.2- Metric Style 2 Hex Nuts) and implement the 10 mm size with a 15.00 mm hexagon width across flats that differs from the IS0 standard 10 mm size having a 16.00 mm hexagon width. The minimum nut thicknesses applicable to the respective nut sizes and styles are specified in Table 2.

Document History

GM510M
August 1, 2011
Mechanical and Metallurgical Requirements for Metric Series Steel Nuts
This standard covers the mechanical and chemical requirements for 3 property classes of metric series steel hex nuts in sizes 1.6 to 36 mm, inclusive, which have dimensions conforming to Page...
October 1, 1988
Mechanical and Metallurgical Requirements for Metric Series Steel Nuts
1 SCOPE. This standard covers the mechanical and chemical requirements for 3 property classes of metric series steel hex nuts in sizes 1.6 to 36 mm, inclusive, which have dimensions conforming to...

References

Advertisement