CENELEC - EN 61937-3

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats

inactive, Most Current
Organization: CENELEC
Publication Date: 1 August 2009
Status: inactive
Page Count: 18
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.

Document History

EN 61937-3
August 1, 2009
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
October 1, 2003
Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 3: Non-linear PCM bitstreams according to the AC-3 format
A description is not available for this item.

References

Advertisement