ASTM International - ASTM A363-03(2020)e1
Standard Specification for Zinc-Coated (Galvanized) Steel Overhead Ground Wire Strand
| Organization: | ASTM International |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers high-strength, extra-high-strength,
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers high strength, extra-high-strength,
Document History