ASTM International - ASTM A363-03(2009)e1
Standard Specification for Zinc-Coated (Galvanized) Steel Overhead Ground Wire Strand
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers high-strength, extra-high-strength,
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers high strength, extra-high-strength,
Document History