GMW16557
PA66+PPE (Polyamide 66 + Polyphenylene Ether) - Heat Stabilized, Conductive
| Organization: | GMW |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a heat stabilized, conductive PA66+PPE (polyamide 66 + polyphenylene ether) blend which is used in injected form for molded components. The conductivity improves paint efficiency.
Symbols. The material abbreviation according to ISO 11469 is >PA66+PPE-I<.
Typical Applications. Typical applications include the following: fuel filler doors.
Document History