GMW16557
Polyamide 66 and Polyphenylene Ether (PA66+PPE) – Impact Modified, Heat Stabilized, Conductive
| Organization: | GMW |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of an impact modified, heat stabilized, conductive polyamide 66 and polyphenylene ether (PA66+PPE) blend which is used in injected form for molded components. The conductivity improves paint efficiency.
Symbols. The material abbreviation according to ISO 11469 is >PA66+PPE-I<.
Applicability. Typical applications include the following:
- T1: Impact modified - fuel filler doors.
- T2: High-impact modified - fuel filler doors, fenders.
Document History